MSI logo

MSI Wind Top AE200-001EU All-in-One PC/workstation AMD E E2-3000 49.5 cm (19.5") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25545
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Top AE200-001EU All-in-One PC/workstation AMD E E2-3000 49.5 cm (19.5") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

MSI Wind Top AE200-001EU, 49.5 cm (19.5"), HD+, AMD E, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description MSI Wind Top AE200-001EU All-in-One PC/workstation AMD E E2-3000 49.5 cm (19.5") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

MSI Wind Top AE200-001EU. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD E, Processor frequency: 1.65 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.