MSI logo

MSI A912-004BUS All-in-One PC/workstation Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242244
Info modified on:
26 Sept 2023, 14:27:11
Short summary description MSI A912-004BUS All-in-One PC/workstation Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Black:

MSI A912-004BUS, 47 cm (18.5"), Intel Atom®, 1.8 GHz, Black

Long summary description MSI A912-004BUS All-in-One PC/workstation Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Black:

MSI A912-004BUS. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Built-in camera. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.