MSI logo

MSI A78M-E35 motherboard AMD A78 Socket FM2+ micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137378
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI A78M-E35 motherboard AMD A78 Socket FM2+ micro ATX:

MSI A78M-E35, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI A78M-E35 motherboard AMD A78 Socket FM2+ micro ATX:

MSI A78M-E35. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. Maximum graphics card memory: 2048 MB. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.