MSI A75MA-G55, AMD, Socket FM1, 32 GB, Dual-channel, 1.5 V, 1066,1333,1600 MHz
MSI A75MA-G55. Processor manufacturer: AMD, Processor socket: Socket FM1. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 2048 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: AMD A75