MSI logo

MSI A68HI AC motherboard AMD A68H Socket FM2+ mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75223
Info modified on:
30 Oct 2024, 13:09:26
Short summary description MSI A68HI AC motherboard AMD A68H Socket FM2+ mini ITX:

MSI A68HI AC, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI A68HI AC motherboard AMD A68H Socket FM2+ mini ITX:

MSI A68HI AC. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111G. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.