MSI logo

MSI Gaming GT76 9SGS-263ES Titan DT Intel® Core™ i9 i9-9900K Laptop 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34482
Info modified on:
02 Feb 2025, 22:49:35
Short summary description MSI Gaming GT76 9SGS-263ES Titan DT Intel® Core™ i9 i9-9900K Laptop 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Gaming GT76 9SGS-263ES Titan DT, Intel® Core™ i9, 3.6 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 64 GB, 2 TB

Long summary description MSI Gaming GT76 9SGS-263ES Titan DT Intel® Core™ i9 i9-9900K Laptop 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Gaming GT76 9SGS-263ES Titan DT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9900K, Processor frequency: 3.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.