MSI logo

MSI Gaming GS75 10SF-489FR Stealth Intel® Core™ i7 i7-10875H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26726
Info modified on:
22 Jan 2025, 06:17:19
Short summary description MSI Gaming GS75 10SF-489FR Stealth Intel® Core™ i7 i7-10875H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

MSI Gaming GS75 10SF-489FR Stealth, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description MSI Gaming GS75 10SF-489FR Stealth Intel® Core™ i7 i7-10875H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

MSI Gaming GS75 10SF-489FR Stealth. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.