MSI Classic CR72 6ML-013XFR, Intel® Celeron®, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
MSI Classic CR72 6ML-013XFR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black