MSI Classic CX72 6QD-080XES, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
MSI Classic CX72 6QD-080XES. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black