MSI logo

MSI Workstation WT72 6QJ-007RU Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M2000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18730
Info modified on:
01 Feb 2025, 05:23:11
Short summary description MSI Workstation WT72 6QJ-007RU Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M2000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

MSI Workstation WT72 6QJ-007RU, Intel® Xeon® E3 v5, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description MSI Workstation WT72 6QJ-007RU Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M2000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

MSI Workstation WT72 6QJ-007RU. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1505MV5, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.