MSI logo

MSI Megabook GT729-018BE Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4850 Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44599
Info modified on:
28 Jan 2025, 10:21:44
Short summary description MSI Megabook GT729-018BE Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4850 Windows Vista Home Premium:

MSI Megabook GT729-018BE, Intel® Core™2 Quad, 2 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 4 GB, 500 GB

Long summary description MSI Megabook GT729-018BE Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4850 Windows Vista Home Premium:

MSI Megabook GT729-018BE. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 4850. Operating system installed: Windows Vista Home Premium. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.