Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook VR705-055BE 43.2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VR705-055BE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-171F44-055
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10918
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Megabook VR705-055BE 43.2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium :
The short editorial description of MSI Megabook VR705-055BE 43.2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium

VR705-055BE - Intel Celeron T1600 (1.66 GHz, 667 MHz FSB, 1 MB L2), 43.18 cm (17") TFT WXGA 1440x900, 3 GB DDR2, 320 GB SATA HDD, DVD+/-RW DL, WLAN 802.11 b/g, Gigabit Ethernet, Modem 56K, 1.3M WebCam, Windows Vista Home Premium
More>>>
MSI Megabook VR705-055BE 43.2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium:
The official marketing text of MSI Megabook VR705-055BE 43.2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium as supplied by the manufacturer

Big Vision, Great Enjoyment
The 17 inch widescreen screen enables you to open many windows applets at once. It’s easier to processing word documents and browsing several internet windows simultaneously, exempting the burden of minimizing window applets, increasing working efficiency, furthermore VR705 uses high accuracy board materials to go along with 1440 x 900 High-Resolution, perfectly portraying a picture's detail, letting you pleasantly enjoy at all times.

The Swift and Practical Design
The VR705 applied the exterior with an Aerodynamic and Elementary design, also concealing all the openings at the connecting edges. There are no unnecessary gadgets for a simplistic and practical styling, elevating our swift and practical feature. Just like a hard-cover book added with the seal of approval, a perfect work of art on display.

High-Definition Multimedia Interface
HDMI not only enables 5Gbps data transfers, but also eliminates the need for signal conversions, ensuring the best quality video. With impeccable video quality, the VR705 enables the computer generated images to be more lifelike and clear, incredibly suitable for the latest DVD, and online games.

Built-in High-Resolution Webcam for Wireless Communication
Built-in with a 1.3 mega pixel webcam and an internal mic, the VR705 enables you to engage in real-time sharing and live-video.

Full-Sized Keyboard
VR705 features an excellent and full-sized keyboard that provides additional comfort during extended typing. It effectively maintains the layout of a standard desktop keyboard. All the keys are of adequate size, have crisp action, and are easy to access. Your fingers will know where to land immediately and adjustment to VR705 should take no time at all.

Exclusive ECO Engine Power Management System
VR705 features MSI exclusive ECO Engine, the outstanding and unique power saving function of MSI Notebook, as the power management function to extend the battery running time while performing different tasks.
Touch the ECO quick launch touch sensor repeatedly to switch among the 5 different modes – Gaming mode, Movie mode, Presentation mode, Office mode, and Turbo Battery mode while performing game applications, playing multimedia applications, performing presentation applications, dealing with office documentation tasks, or looking forward to minimizing the battery power consumption.All you have to do is to select lightly on the “ECO OFF” to return to the original.

Powerd by the latest Intel® Dual-Core Processor
To deliver truly high performance computing power, the VR705 powered by the latest Intel® Core™2 Duo Processor. Additionally, VR705 is also equipped with a 3 USB ports, 4-in-1 card readers, and a Multi-DVD burner. So, you can easy to edit or save high-quality photos/video of your family as desktop PC.

Short summary description MSI Megabook VR705-055BE 43.2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium:
This short summary of the MSI Megabook VR705-055BE 43.2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook VR705-055BE, Intel® Celeron® M, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 320 GB

Long summary description MSI Megabook VR705-055BE 43.2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium:
This is an auto-generated long summary of MSI Megabook VR705-055BE 43.2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

MSI Megabook VR705-055BE. Processor family: Intel® Celeron® M, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 3.2 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Display surface
Gloss
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron® M
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
3 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 + 1 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 8200M G
Audio
Audio system
System used to play music or speech.
HD Audio
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
Gigabit Ethernet, WLAN
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Battery
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Width *
The measurement or extent of something from side to side.
395 mm
Depth *
The distance from the front to the back of something.
278 mm
Height (front)
The height of the frontside of the product.
2.65 cm
Height (rear)
Height of the backside of the product.
3.5 cm
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 16:16:57
Uk has collected 4 expert reviews for MSI Megabook VR705-055BE 43.2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 16:16:57
Nl heeft 4 proffesionele recensies verzameld voor MSI Megabook VR705-055BE 43,2 cm (17") 1440 x 900 Pixels Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 68 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 16:16:57
Fr a recueilli 4 avis d’experts pour MSI Megabook VR705-055BE 43,2 cm (17") 1440 x 900 pixels Intel® Celeron® M 3 Go DDR2-SDRAM 320 Go Windows Vista Home Premium et la note moyenne est de 68 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 16:16:57
De hat 4 Expertenmeinungen über MSI Megabook VR705-055BE 43,2 cm (17 Zoll) 1440 x 900 Pixel Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 68 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 16:16:57
Testseek ha raccolto 4 recensioni da parte di esperti per MSI Megabook VR705-055BE 43,2 cm (17") 1440 x 900 Pixel Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium e la valutazione media da parte degli esperti è di 68 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 16:16:57
Es ha coleccionado 4 opiniones de expertos para MSI Megabook VR705-055BE 43,2 cm (17") 1440 x 900 Pixeles Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium y la calificación media es 68 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 16:16:57
Dk har samlet 4 ekspertanmeldelser for MSI Megabook VR705-055BE 43,2 cm (17") 1440 x 900 pixel Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 68 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 16:16:57
Se har samlat in 4 experttester för MSI Megabook VR705-055BE 43,2 cm (17") 1440 x 900 pixlar Intel® Celeron® M 3 GB DDR2-SDRAM 320 GB Windows Vista Home Premium och det genomsnittliga betyget är 68 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
68%
Source Review comments Score
techradar.com
Updated:
2015-01-18 16:16:57
The MSI VR705-045UK (£549 inc. VAT) is one of the larger laptops around and its dedicated graphics card makes it an ideal desktop replacement system. The 17-inch screen has a resolution of 1440 x 900-pixel resolution provides lots of space to work with...
Good Good performance, Nice big screen, Good specs and features...
Bad Severe lack of build quality, Large and bulky...
60%
expertreviews.co.uk
Updated:
2015-01-18 16:16:57
MSIs VR705 is a large, black laptop with acres of matt black plastic and silver highlights. Thanks to its 17in display, its a great choice if youre looking for the biggest possible screen on a budget. Despite the size, it doesnt feel much larger...
80%
techradar.com
Updated:
2015-01-18 16:16:57
With a 17-inch screen, spacious controls and a dedicated graphics card, the MSI VR705 is a multimedia centre aimed at the home user. The 17-inch screen is this machines best point, proving bright and sharp. The glossy coating helps to add vibrancy to...
Good Good screen, Average graphics...
Bad Poor CPU choice, Weak multi-tasking, Very poor keyboard...
50%
Show all
Customer service details
X