MSI Classic CX62 6QD-249XFR, Intel® Core™ i3, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
MSI Classic CX62 6QD-249XFR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100H, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Product colour: Black