MSI logo

MSI Gaming GP60 2QF(Leopard Pro)-1005XFR Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11615
Info modified on:
29 Jan 2025, 18:29:13
Short summary description MSI Gaming GP60 2QF(Leopard Pro)-1005XFR Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GP60 2QF(Leopard Pro)-1005XFR, Intel® Core™ i5, 2.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description MSI Gaming GP60 2QF(Leopard Pro)-1005XFR Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GP60 2QF(Leopard Pro)-1005XFR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.