MSI logo

MSI Classic CX61 2QF-1658XFR Intel® Core™ i3 i3-4100M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) FreeDOS

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49719
Info modified on:
29 Jan 2025, 19:22:44
Short summary description MSI Classic CX61 2QF-1658XFR Intel® Core™ i3 i3-4100M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) FreeDOS:

MSI Classic CX61 2QF-1658XFR, Intel® Core™ i3, 2.5 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, FreeDOS

Long summary description MSI Classic CX61 2QF-1658XFR Intel® Core™ i3 i3-4100M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) FreeDOS:

MSI Classic CX61 2QF-1658XFR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4100M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® 940M. Operating system installed: FreeDOS. Weight: 2.4 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.