MSI logo

MSI Classic CX61 2PC-1216XES Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) FreeDOS Black, Brown

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21674
Info modified on:
27 Jan 2025, 08:22:31
Short summary description MSI Classic CX61 2PC-1216XES Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) FreeDOS Black, Brown:

MSI Classic CX61 2PC-1216XES, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description MSI Classic CX61 2PC-1216XES Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) FreeDOS Black, Brown:

MSI Classic CX61 2PC-1216XES. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.