MSI logo

MSI Megabook GX623-010BE Intel® Core™2 Duo P7350 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4670 Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12946
Info modified on:
28 Jan 2025, 10:10:55
Short summary description MSI Megabook GX623-010BE Intel® Core™2 Duo P7350 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4670 Windows Vista Home Premium:

MSI Megabook GX623-010BE, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description MSI Megabook GX623-010BE Intel® Core™2 Duo P7350 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4670 Windows Vista Home Premium:

MSI Megabook GX623-010BE. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4670. Operating system installed: Windows Vista Home Premium. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.