location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook VX600-056BE Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3410 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX600-056BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-163P44-056
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:24:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook VX600-056BE Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3410 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium Mobile T4200 2 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels Gloss 16:10
  • - 3 GB DDR2-SDRAM 1 x 1 + 1 x 2 GB
  • - 320 GB
  • - AMD Mobility Radeon HD 3410
  • - Bluetooth
  • - 90 W
  • - Windows Vista Home Premium
Long product name MSI Megabook VX600-056BE Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3410 Windows Vista Home Premium :
The long product name of MSI Megabook VX600-056BE Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3410 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VX600-056BE - Intel Pentium Dual-Core T4200 (2.00 GHz, 1MB L2, 800 MHz FSB), 15.4" WXGA glare TFT (1280x800), 3072 MB DDR2, 320GB SATA HDD, DVD+/-RW DL, ATI Mobility Radeon HD 3410, Fast Ethernet, WLAN 802.11b/g, 1.3M WebCam, Bluetooth, Windows Vista Home Premium
More>>>
MSI Megabook VX600-056BE Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3410 Windows Vista Home Premium:
The official description of MSI Megabook VX600-056BE Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3410 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big Vision, Great Enjoyment
The 15.4 inch Widescreen Display enables you to open many windows applets at once. It’s easier to process word documents and browse several internet windows simultaneously, exempting the burden of minimizing window applets, increasing working efficiency. Furthermore, VX600 uses high accuracy board materials to go along with 1280 × 800 High-Resolution, perfectly portraying a picture's detail and letting you pleasantly enjoy at all times.

Embedded ATI HD3410 3D Graphics Card with DDR2 512MB VRAM
VX600 additionally embedded ATI Mobility Radeon™ HD3410 graphic card with DDR2 512MB VRAM for a more fluid, more detailed and more realistic 3D high-definition viewing experience. There is never a moment of delay to occur. Feel the excitement!

Exclusive ECO Engine Power Management System
VX600 features MSI exclusive ECO Engine, the outstanding and unique power saving function of MSI Notebook, as the power management function to extend the battery running time while performing different tasks.
Simply touch the ECO Quick Launch Touch Sensor, VX600 is able to switch among the 5 different modes – Gaming mode, Movie mode, Presentation mode, Office mode, and Turbo Battery mode while performing game applications, playing multimedia applications, performing presentation applications, dealing with office documentation tasks, or looking forward to minimizing the battery power consumption. All you have to do is to select lightly on the “ECO OFF” to return to the original setting.

The Swift and Practical Design
The VX600 applied the exterior with an Aerodynamic and Elementary design, also concealing all the openings at the connecting edges. There are no unnecessary gadgets for a Simplistic and Practical Styling, elevating our swift and practical feature. Just like a hard-cover book added with the seal of approval, a perfect work of art on display.

Built-in High-Resolution Webcam for Wireless Communication
Built-in with a 1.3 mega pixel webcam and an internal mic, the VX600 enables you to engage in real-time sharing and live-video.

Full-Sized Keyboard
VX600 features an excellent and full-sized keyboard that provides additional comfort during extended typing. It effectively maintains the layout of a standard desktop keyboard. All the keys are of adequate size, have crisp action, and are easy to access. Your fingers will know where to land immediately and adjustment to VX600 should take no time at all.

Powerd by the latest Intel® Core™ 2 Duo Processor
To deliver truly High Performance computing power, VX600 powered by the latest Intel® Core™ 2 Duo Processor (Penryn). Additionally VX600 is also equipped with a 4 USB ports, 4-in-one card readers, and a Multi-DVD burner. So you can easy to edit or save High-Quality photos/video of your family as desktop PC.

Short summary description MSI Megabook VX600-056BE Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3410 Windows Vista Home Premium:
This short summary of the MSI Megabook VX600-056BE Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3410 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook VX600-056BE, Intel Pentium Mobile, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description MSI Megabook VX600-056BE Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3410 Windows Vista Home Premium:
This is an auto-generated long summary of MSI Megabook VX600-056BE Intel Pentium Mobile T4200 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3410 Windows Vista Home Premium based on the first three specs of the first five spec groups.

MSI Megabook VX600-056BE. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3410. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
T4200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T4000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 3410
Discrete graphics card *
Yes
Maximum graphics card memory
1.28 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGJN
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37251
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
358 mm
Depth
259 mm
Height (front)
2.7 cm
Height (rear)
3.3 cm
Weight *
2.6 kg
Other features
Wireless technology
802.11a/b/g
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s