MSI logo

MSI Megabook PR210 TL-58 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1270 Windows Vista Business

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19072
Info modified on:
30 Jan 2025, 19:33:28
Short summary description MSI Megabook PR210 TL-58 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1270 Windows Vista Business:

MSI Megabook PR210, 1.9 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB, Windows Vista Business

Long summary description MSI Megabook PR210 TL-58 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1270 Windows Vista Business:

MSI Megabook PR210. Processor model: TL-58, Processor frequency: 1.9 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1270. Operating system installed: Windows Vista Business. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.