MSI logo

MSI Creator P100X 10SF-200EU Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7821
Info modified on:
09 Mar 2024, 14:19:00
Short summary description MSI Creator P100X 10SF-200EU Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Desktop PC Black:

MSI Creator P100X 10SF-200EU, 3.7 GHz, Intel® Core™ i9, i9-10900K, 64 GB, 5 TB, Windows 10 Pro

Long summary description MSI Creator P100X 10SF-200EU Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Desktop PC Black:

MSI Creator P100X 10SF-200EU. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 5 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Ti. Operating system installed: Windows 10 Pro. Power supply: 650 W. Chassis type: Desktop. Product type: PC. Weight: 7.71 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.