MSI logo

MSI Codex S 8SA-035IT Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88846
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Codex S 8SA-035IT Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black:

MSI Codex S 8SA-035IT, 2.8 GHz, Intel® Core™ i5, i5-8400, 8 GB, 1.26 TB, Windows 10 Home

Long summary description MSI Codex S 8SA-035IT Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black:

MSI Codex S 8SA-035IT. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.