MSI logo

MSI Trident 3 Arctic 9SI-421IT Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47509
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Trident 3 Arctic 9SI-421IT Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC White:

MSI Trident 3 Arctic 9SI-421IT, 2.9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 512 GB, Windows 10 Home

Long summary description MSI Trident 3 Arctic 9SI-421IT Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC White:

MSI Trident 3 Arctic 9SI-421IT. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.