MSI logo

MSI Infinite 7RB-066XEU Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12359
Info modified on:
14 Mar 2024, 19:36:37
Short summary description MSI Infinite 7RB-066XEU Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Desktop PC Black:

MSI Infinite 7RB-066XEU, 3.6 GHz, Intel® Core™ i7, i7-7700, 16 GB, DDR4-SDRAM, 1.26 TB

Long summary description MSI Infinite 7RB-066XEU Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Desktop PC Black:

MSI Infinite 7RB-066XEU. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Wi-Fi. Chassis type: Desktop. Product type: PC. Weight: 13 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.