location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aegis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
084DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S6-B90111-084
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
MSI 9S6-B90111-084 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Black 350 W
  • - Intel® Core™ i7 i7-6700 3.4 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 1.26 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 1070 8 GB NVIDIA G-SYNC Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 64-bit
Long product name MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black :
The long product name of MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700 Processor (8MB Cache, up to 4.00 GHz), 16GB DDR4 SDRAM, 1TB HDD SATA III+256GB SSD M.2, Intel HD Graphics 530+NVIDIA GTX 1070 8GB GDDR5, Gigabit LAN, WiFi, DVD Super Multi, Bluetooth 4.2, WIndows 10 64-bit
More>>>
MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black:
The official description of MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

b>SHARP AS A SAMURAI SWORD
Aegis is a real weapon shield, designed from scratch and built to be the ultimate defense and attack platform. Only the best equipment is chosen for Aegis. Not only the performance is as sharp as a sword, the case itself is made with great care and for real gaming champions.

LATEST 6TH GENERATION INTEL® CORE™ i7 PROCESSORS
Skylake is codename of the brand new 14nm micro-architecture of Intel’s latest 6th generation processors. The Skylake platform requires lower power consumption but delivers better performance than before. Performance of Intel® CoreTM i7-6700 is also 13% faster than Intel® CoreTM i7-4790 under average usage.

READY FOR
EXCELLENT GRAPHICS

Play the latest games in all their full glory with MSI Aegis. It can be equipped with the latest high-end graphics cards, including the MSI GTX 970.

PCI-E GEN3 X4 SSD LOAD GAMES IN SECONDS
Get in the game before everyone else with the latest PCI-E Gen 3.0x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

LATEST ARCHITECTURE DDR4-2133 MEMORY SUPPORT
Get the best possible performance out of your Desktop with support of the advanced DDR4-2133 memory, achieving over 29GB/s in reading speed and 32GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new laptop standard to take your extreme gaming experience to the next level.

MILITARY CLASS 4 COMPONENTS
MSI motherboard is equipped with military-grade components ensure excellent stability, power efficiency and performance to provide a smooth operation.

MYSTIC LIGHT
Customize your Aegis with Mystic Light. Make your build look on fire or cold as ice. You are in control. You can select any of the colors from the palette to match your systems’ design. Or use breathe, gradient or Gaming & Music modes.

READY FOR THE FUTURE
The era of VR gaming is near and the Aegis series is ready for it. With more than enough power and hardware to enter the realm of virtual gaming, get ready to play the future in an immersive experience unlikely anything you’ve seen.

CARRY TO A LAN PARTY
A useful handle situated at the top-back of the Aegis case can be used to pick up and carry this lightweight gaming beast around from one LAN-party to the next.

CUSTOMIZE WITH MYSTIC LIGHT
Choose your own style with RGB LEDs built into the front of the case. Give Aegis its own gaming look.

SEPARATED POWER SUPPLY
The power supply is built into the foot of Aegis, this will keep it stable and cool for all the heavy gaming duties.

NAHIMIC AUDIO ENHANCER
Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!

AUDIO BOOST 3
To deliver the crispest sound signal to gamers’ ears, a special hardware amplifier called ‘Audio Boost’ is integrated onto the Aegis’s motherboard, especially benefiting gamers using a gaming headset.

SILENT STORM COOLING 2
To get outstanding performance Aegis is equipped with a powerful cooling system, Silent Storm Cooling 2. Embracing two separate chambers that individually take care of the cooling of different components within the Aegis, the unique ‘Silent Storm Cooling 2’ design makes sure the system’s temperature stays perfectly under control, supporting a cool and silent operation.


STAY COOL, STAY QUIET
Based on the MSI Silent Storm Cooling 2, Aegis is powerful, but extremely quiet as well. In idle mode it only produces 22dB of sound, and full-loading it will always stay under 32dB.

EASY ACCESS
TO COMPONENTS

For those who always want to get the best out of their system, the components of the Aegis series are easily accessible and ready to be upgraded at any time. Whether it is storage, a processor or a graphics card, you can always keep your Aegis gaming rig up to date with the latest hardware.

PLUG IN AND GAME ON
Ready to connect all your game accessories and devices. There are enough ports to complete your gaming rig.
BACK: Audio jack / SPDIF · LAN / USB 2.0 · USB 3.1 Gen1 / HDMI · PS2 / USB2.0
FRONT: Mic in/Headset out · USB 3.1 Gen1 Type C · USB 2.0 (top with SuperCharger 2)

Type-C with reversible design
Get all the performance benefits from USB 3.1 Gen1 combined with the convenience of the USB Type-C connector. This reversible connector allows for effortless connecting of USB devices.

SUPER CHARGER 2
With MSI Super Charger 2 you can provide 10x more power to USB devices compared to traditional USB ports. With this, you can quickly charge devices such as tablets and smartphones, eliminating the need for wall power sockets.

A DIFFERENT VIEW ON GAMING
MSI Dragon Eye allows you to watch a YouTube video or Twitch Stream while playing a game simultaneously. Whenever you want to watch your favorite game matches while gaming, or watch a tutorial of that difficult part on the same screen so you don’t have to switch between screens anymore. It is all possible with Dragon Eye.

YOUR GAME, YOUR STREAM, YOUR FAME
XSplit Gamecaster & Broadcaster v2.5 lets you easily record your gaming moments and broadcast your live gameplay sessions to Twitch, YouTube, UStream and more. Now also broadcast yourself vividly with the renewed chroma key and adaptive bitrate. It's simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it.

Short summary description MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black:
This short summary of the MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Aegis 084DE, 3.4 GHz, Intel® Core™ i7, 16 GB, 1.26 TB, DVD Super Multi, Windows 10

Long summary description MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black:
This is an auto-generated long summary of MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black based on the first three specs of the first five spec groups.

MSI Aegis 084DE. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
2.5/3.5"
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
M.2
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
Desktop
Product colour *
Black
Performance
Market positioning
Gaming
Virtual Reality (VR) ready
Yes
Motherboard chipset
Intel® B150
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
350 W
Weight & dimensions
Width *
169.2 mm
Depth *
433.2 mm
Height *
376.1 mm
Weight *
10.5 kg
Packaging content
Display included *
No
Cables included
AC
Manual
Yes