"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157"
"","","33400317","","MSI","9S6-B90111-084","33400317","","PCs/Workstations","153","Aegis","","084DE","20240309140425","ICECAT","","12609","https://images.icecat.biz/img/gallery/33264052_0155138759.jpg","600x480","https://images.icecat.biz/img/gallery_lows/33264052_0155138759.jpg","https://images.icecat.biz/img/gallery_mediums/33264052_0155138759.jpg","https://images.icecat.biz/img/gallery_thumbs/33264052_0155138759.jpg","","http://objects.icecat.biz/objects/mmo_33400317_1482313564_3954_11039.pdf","MSI Aegis 084DE Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Desktop PC Black","Intel Core i7-6700 Processor (8MB Cache, up to 4.00 GHz), 16GB DDR4 SDRAM, 1TB HDD SATA III+256GB SSD M.2, Intel HD Graphics 530+NVIDIA GTX 1070 8GB GDDR5, Gigabit LAN, WiFi, DVD Super Multi, Bluetooth 4.2, WIndows 10 64-bit","MSI Aegis 084DE, 3.4 GHz, Intel® Core™ i7, 16 GB, 1.26 TB, DVD Super Multi, Windows 10","MSI Aegis 084DE. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC","b>SHARP AS A SAMURAI SWORD\nAegis is a real weapon shield, designed from scratch and built to be the ultimate defense and attack platform. Only the best equipment is chosen for Aegis. Not only the performance is as sharp as a sword, the case itself is made with great care and for real gaming champions.\n\nLATEST 6TH GENERATION INTEL® CORE™ i7 PROCESSORS\nSkylake is codename of the brand new 14nm micro-architecture of Intel’s latest 6th generation processors. The Skylake platform requires lower power consumption but delivers better performance than before. Performance of Intel® CoreTM i7-6700 is also 13% faster than Intel® CoreTM i7-4790 under average usage.\n\nREADY FOR\nEXCELLENT GRAPHICS\nPlay the latest games in all their full glory with MSI Aegis. It can be equipped with the latest high-end graphics cards, including the MSI GTX 970.\n\nPCI-E GEN3 X4 SSD LOAD GAMES IN SECONDS\nGet in the game before everyone else with the latest PCI-E Gen 3.0x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.\n\nLATEST ARCHITECTURE DDR4-2133 MEMORY SUPPORT\nGet the best possible performance out of your Desktop with support of the advanced DDR4-2133 memory, achieving over 29GB/s in reading speed and 32GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new laptop standard to take your extreme gaming experience to the next level.\n\nMILITARY CLASS 4 COMPONENTS\nMSI motherboard is equipped with military-grade components ensure excellent stability, power efficiency and performance to provide a smooth operation.\n\nMYSTIC LIGHT\nCustomize your Aegis with Mystic Light. Make your build look on fire or cold as ice. You are in control. You can select any of the colors from the palette to match your systems’ design. Or use breathe, gradient or Gaming & Music modes.\n\nREADY FOR THE FUTURE\nThe era of VR gaming is near and the Aegis series is ready for it. With more than enough power and hardware to enter the realm of virtual gaming, get ready to play the future in an immersive experience unlikely anything you’ve seen.\n\nCARRY TO A LAN PARTY\nA useful handle situated at the top-back of the Aegis case can be used to pick up and carry this lightweight gaming beast around from one LAN-party to the next.\n\nCUSTOMIZE WITH MYSTIC LIGHT\nChoose your own style with RGB LEDs built into the front of the case. Give Aegis its own gaming look.\n\nSEPARATED POWER SUPPLY\nThe power supply is built into the foot of Aegis, this will keep it stable and cool for all the heavy gaming duties.\n\nNAHIMIC AUDIO ENHANCER\nNahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!\n\nAUDIO BOOST 3\nTo deliver the crispest sound signal to gamers’ ears, a special hardware amplifier called ‘Audio Boost’ is integrated onto the Aegis’s motherboard, especially benefiting gamers using a gaming headset.\n\nSILENT STORM COOLING 2\nTo get outstanding performance Aegis is equipped with a powerful cooling system, Silent Storm Cooling 2. Embracing two separate chambers that individually take care of the cooling of different components within the Aegis, the unique ‘Silent Storm Cooling 2’ design makes sure the system’s temperature stays perfectly under control, supporting a cool and silent operation.\n\n\nSTAY COOL, STAY QUIET\nBased on the MSI Silent Storm Cooling 2, Aegis is powerful, but extremely quiet as well. In idle mode it only produces 22dB of sound, and full-loading it will always stay under 32dB.\n\nEASY ACCESS\nTO COMPONENTS\nFor those who always want to get the best out of their system, the components of the Aegis series are easily accessible and ready to be upgraded at any time. Whether it is storage, a processor or a graphics card, you can always keep your Aegis gaming rig up to date with the latest hardware.\n\nPLUG IN AND GAME ON\nReady to connect all your game accessories and devices. There are enough ports to complete your gaming rig.\nBACK: Audio jack / SPDIF · LAN / USB 2.0 · USB 3.1 Gen1 / HDMI · PS2 / USB2.0\nFRONT: Mic in/Headset out · USB 3.1 Gen1 Type C · USB 2.0 (top with SuperCharger 2)\n\nType-C with reversible design\nGet all the performance benefits from USB 3.1 Gen1 combined with the convenience of the USB Type-C connector. This reversible connector allows for effortless connecting of USB devices.\n\nSUPER CHARGER 2\nWith MSI Super Charger 2 you can provide 10x more power to USB devices compared to traditional USB ports. With this, you can quickly charge devices such as tablets and smartphones, eliminating the need for wall power sockets.\n\nA DIFFERENT VIEW ON GAMING\nMSI Dragon Eye allows you to watch a YouTube video or Twitch Stream while playing a game simultaneously. Whenever you want to watch your favorite game matches while gaming, or watch a tutorial of that difficult part on the same screen so you don’t have to switch between screens anymore. It is all possible with Dragon Eye.\n\nYOUR GAME, YOUR STREAM, YOUR FAME\nXSplit Gamecaster & Broadcaster v2.5 lets you easily record your gaming moments and broadcast your live gameplay sessions to Twitch, YouTube, UStream and more. Now also broadcast yourself vividly with the renewed chroma key and adaptive bitrate. It's simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it.","https://images.icecat.biz/img/gallery/33264052_0155138759.jpg|https://images.icecat.biz/img/gallery/32911843_4215854507.jpg|https://images.icecat.biz/img/gallery/32911843_4573902052.jpg|https://images.icecat.biz/img/gallery/32911843_8012357213.jpg|https://images.icecat.biz/img/gallery/32911843_8921933655.jpg","600x480|600x480|600x480|600x480|600x480","||||","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6700","Processor frequency: 3.4 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 4 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6700 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 65 W","Tcase: 71 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 2x8, 1x8+2x4, 1x16","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: No","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 16 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory slots: 2x SO-DIMM","Memory clock speed: 2133 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 1.26 TB","Optical drive type: DVD Super Multi","Storage media: HDD+SSD","Number of storage drives installed: 2","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA III","HDD speed: 7200 RPM","HDD size: 2.5/3.5""","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: M.2","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 1070","On-board graphics card model: Intel® HD Graphics 530","Discrete graphics card memory: 8 GB","Discrete graphics memory type: GDDR5","Number of discrete graphics cards: 1","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","NVIDIA G-SYNC: Yes","NVIDIA GameWorks VR: Yes","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Bluetooth: Yes","Bluetooth version: 4.2","Ports & interfaces","USB 2.0 ports quantity: 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","PS/2 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Design","Chassis type: Desktop","Product colour: Black","Performance","Product type: PC","Market positioning: Gaming","Virtual Reality (VR) ready: Yes","Motherboard chipset: Intel® B150","Audio output channels: 7.1 channels","Software","Operating system installed: Windows 10","Operating system architecture: 64-bit","Processor special features","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, AVX 2.0, SSE4.2","Processor code: SR2BT","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Processor ARK ID: 88196","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Conflict-Free processor: Yes","Power","Power supply: 350 W","Weight & dimensions","Width: 169.2 mm","Depth: 433.2 mm","Height: 376.1 mm","Weight: 10.5 kg","Packaging content","Display included: No","Cables included: AC","Manual: Yes"