MSI MAG CH130, Universal gaming chair, 150 kg, Padded seat, Padded backrest, 165 cm, 185 cm
MSI MAG CH130. Product type: Universal gaming chair, Maximum user weight: 150 kg, Seat type: Padded seat. Seat width: 52 cm, Seat height (min): 45.5 cm, Seat height (max): 53.5 cm. Package width: 900 mm, Package depth: 680 mm, Package height: 345 mm