MSI logo

MSI Optix MAG241C LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15788
Info modified on:
01 Apr 2025, 16:39:02
Short summary description MSI Optix MAG241C LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

MSI Optix MAG241C, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description MSI Optix MAG241C LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

MSI Optix MAG241C. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.