MSI logo

MSI Optix G241VC LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43347
Info modified on:
01 Apr 2025, 12:13:53
Short summary description MSI Optix G241VC LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

MSI Optix G241VC, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description MSI Optix G241VC LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

MSI Optix G241VC. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.