MSI Optix MAG301CR, 76.2 cm (30"), 2560 x 1080 pixels, WFHD, LCD, 1 ms, Black
MSI Optix MAG301CR. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1080 pixels, HD type: WFHD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black