MSI Optix MAG272CQR, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black
MSI Optix MAG272CQR. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black