MSI logo

MSI 990FXA-GD65 motherboard AMD 990FX Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84033
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI 990FXA-GD65 motherboard AMD 990FX Socket AM3 ATX:

MSI 990FXA-GD65, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 32 GB, 1.5 V, 800,1066,1333,1600,1866,2133 MHz

Long summary description MSI 990FXA-GD65 motherboard AMD 990FX Socket AM3 ATX:

MSI 990FXA-GD65. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 32 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 800,1066,1333,1600,1866,2133 MHz. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.