MSI Interceptor DS4100 + DS100, Full-size (100%), Wired, USB, Black, Red, Mouse included
MSI Interceptor DS4100 + DS100. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 104. Wrist rest. Recommended usage: Gaming. Product colour: Black, Red. Mouse included