MSI logo

MSI 945P PLATINUM Retail LGA 775 (Socket T) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59585
Info modified on:
04 Apr 2019, 05:20:48
Short summary description MSI 945P PLATINUM Retail LGA 775 (Socket T) ATX:

MSI 945P PLATINUM Retail, Intel, LGA 775 (Socket T), 1066 MHz, 4 GB, 0, 1, Fast Ethernet 10/100/1000 Mb/s

Long summary description MSI 945P PLATINUM Retail LGA 775 (Socket T) ATX:

MSI 945P PLATINUM Retail. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 4 GB. RAID levels: 0, 1. Networking features: Fast Ethernet 10/100/1000 Mb/s. Motherboard form factor: ATX, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.