MSI logo

MSI 945GCM478 motherboard Socket 478 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28019
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI 945GCM478 motherboard Socket 478 micro ATX:

MSI 945GCM478, Intel, Socket 478, 1.8 V, Realtek RTL8111C, 10/100/1000 Mbps, micro ATX

Long summary description MSI 945GCM478 motherboard Socket 478 micro ATX:

MSI 945GCM478. Processor manufacturer: Intel, Processor socket: Socket 478. Memory voltage: 1.8 V. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 245 mm, Depth: 200 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.