MSI logo

MSI MS-1681-ID1 barebook 39.6 cm (15.6") 1366 x 768 pixels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242283
Info modified on:
22 Aug 2018, 12:13:06
Short summary description MSI MS-1681-ID1 barebook 39.6 cm (15.6") 1366 x 768 pixels:

MSI MS-1681-ID1, 39.6 cm (15.6"), LCD, 1366 x 768 pixels, Ethernet LAN, Bluetooth, DVD Super Multi

Long summary description MSI MS-1681-ID1 barebook 39.6 cm (15.6") 1366 x 768 pixels:

MSI MS-1681-ID1. Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i3, Intel® Core™ i5. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots: 2x SO-DIMM. Compatible memory cards: Memory Stick (MS), MMC, SD, xD. Supported HDD interfaces: Serial ATA. Optical drive type: DVD Super Multi

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.