MSI logo

MSI 2WAY SLI HB BRIDGE M 2-way graphics card bridge

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80543
Info modified on:
03 Jan 2019, 23:19:48
Short summary description MSI 2WAY SLI HB BRIDGE M 2-way graphics card bridge:

MSI 2WAY SLI HB BRIDGE M, 2-way graphics card bridge, Black, Red, 96 g, 25 mm, 63 mm, 110 mm

Long summary description MSI 2WAY SLI HB BRIDGE M 2-way graphics card bridge:

MSI 2WAY SLI HB BRIDGE M. Product type: 2-way graphics card bridge, Product colour: Black, Red. Weight: 96 g, Height: 25 mm, Width: 63 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.