MSI logo

MSI GAMING RX 580 X 8G AMD Radeon RX 580 8 GB GDDR5

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35509
Info modified on:
02 Sept 2024, 20:35:28
Short summary description MSI GAMING RX 580 X 8G AMD Radeon RX 580 8 GB GDDR5:

MSI GAMING RX 580 X 8G, Radeon RX 580, 8 GB, GDDR5, 256 bit, 8100 MHz, PCI Express x16

Long summary description MSI GAMING RX 580 X 8G AMD Radeon RX 580 8 GB GDDR5:

MSI GAMING RX 580 X 8G. Graphics processor family: AMD, Graphics processor: Radeon RX 580, Processor frequency: 1393 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8100 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active, Number of fans: 2 fan(s), Illumination colour: Blue, Green, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.