MSI logo

MSI B250M MORTAR ARCTIC Intel® B250 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79731
Info modified on:
21 Apr 2021, 10:18:55
Short summary description MSI B250M MORTAR ARCTIC Intel® B250 LGA 1151 (Socket H4) micro ATX:

MSI B250M MORTAR ARCTIC, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, 64 GB

Long summary description MSI B250M MORTAR ARCTIC Intel® B250 LGA 1151 (Socket H4) micro ATX:

MSI B250M MORTAR ARCTIC. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, SATA, SATA II, SATA III. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. LAN controller: Intel® I219-V

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.