MSI logo

MSI H81I Intel® H81 mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44716
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI H81I Intel® H81 mini ITX:

MSI H81I, Intel, Intel® Core™ i7, DDR3-SDRAM, 16 GB, DIMM, Dual-channel

Long summary description MSI H81I Intel® H81 mini ITX:

MSI H81I. Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8111G. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.