MSI logo

MSI B85-G41 PC Mate Intel® B85 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49848
Info modified on:
30 Oct 2024, 13:10:42
Short summary description MSI B85-G41 PC Mate Intel® B85 LGA 1150 (Socket H3) ATX:

MSI B85-G41 PC Mate, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 64 GB, DIMM

Long summary description MSI B85-G41 PC Mate Intel® B85 LGA 1150 (Socket H3) ATX:

MSI B85-G41 PC Mate. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.