MSI logo

MSI 760GM-P23 (FX) AMD 760G Socket AM3+ micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82108
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI 760GM-P23 (FX) AMD 760G Socket AM3+ micro ATX:

MSI 760GM-P23 (FX), AMD, Socket AM3+, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X6, AMD Phenom X3, AMD Phenom X4, DDR3-SDRAM, 16 GB, Dual-channel

Long summary description MSI 760GM-P23 (FX) AMD 760G Socket AM3+ micro ATX:

MSI 760GM-P23 (FX). Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X6, AMD Phenom X3, AMD Phenom X4. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 1024 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.