MSI logo

MSI 770-C45 AMD 770 Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129339
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI 770-C45 AMD 770 Socket AM3 ATX:

MSI 770-C45, AMD, Socket AM3, 16 GB, 0, 1, 0+1, Realtek RTL8111D(L), 10/100/1000 Mbit

Long summary description MSI 770-C45 AMD 770 Socket AM3 ATX:

MSI 770-C45. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8111D(L), Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.