MSI logo

MSI G41M-P33 Combo Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239943
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MSI G41M-P33 Combo Intel® G41 LGA 775 (Socket T) micro ATX:

MSI G41M-P33 Combo, Intel, LGA 775 (Socket T), Intel® Core™2 Duo, Intel® Core™2 Quad, 800,1066,1333 MHz, 95 W, DDR2-SDRAM, DDR3-SDRAM

Long summary description MSI G41M-P33 Combo Intel® G41 LGA 775 (Socket T) micro ATX:

MSI G41M-P33 Combo. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Duo, Intel® Core™2 Quad. Supported memory types: DDR2-SDRAM, DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: IDE, SATA II. Maximum graphics card memory: 1740 MB, Graphics card family: Intel, Graphics card: GMA X4500. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8105E

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.