MSI P43-C51, Intel, LGA 775 (Socket T), 16 GB, Realtek RTL8111D(L), 10/100/1000 Mbit, ATX
MSI P43-C51. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111D(L), Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 305 mm, Depth: 220 mm