MSI logo

MSI K9N6SGM-V NVIDIA MCP61P Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233868
Info modified on:
14 Mar 2024, 18:11:27
Short summary description MSI K9N6SGM-V NVIDIA MCP61P Socket AM2 micro ATX:

MSI K9N6SGM-V, AMD, Socket AM2, AMD Athlon X2, AMD Sempron, 8 GB, Dual-channel, 1.8 V

Long summary description MSI K9N6SGM-V NVIDIA MCP61P Socket AM2 micro ATX:

MSI K9N6SGM-V. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Athlon X2, AMD Sempron. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.8 V. RAID levels: 0, 1. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: NVIDIA MCP61P. Width: 244 mm, Depth: 205 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.