location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8976-060R
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2048 x 1536 pixels 256 bit 1000 MHz AGP 8x
  • - DirectX version: 9.0
Long product name MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA :
The long product name of MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA
More>>>
MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA:
The official description of MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Sixteen extreme parallel pixel pipelines.
- Six programmable vertex shader pipelines.
- 256-bit quad-channel GDDR3 memory interface.
- AGP 8X support.
- Support for Microsoft® DirectX® 9.0 programmable vertex and pixel shadersl data format.
- Direct X 9.0 Vertex Shaders.
- Direct X 9.0 Extended Pixel Shaders.
- Complete feature set also supported in OpenGL® via extensions.
- 2x/4x/6x Anti-Aliasing modes.
-2x/4x/8x/16x Anisotropic Filtering modes.
- High quality 4:1 Normal Map Compression.
- Works with any two-channel data format.
- 3-level Hierarchical Z-Buffer with Early Z Test.
- Lossless Z-Buffer Compression (up to 48:1).
- Fast Z-Buffer Clear.
- Z Cache optimized for real-time shadow rendering.
- Seamless integration of pixel shaders with video in real time.
- FULLSTREAM™ video de-blocking technology for Real, DivX, and WMV9 formats.
-VIDEOSOAP™ noise removal filtering for captured video.
- MPEG1/2/4 decode and encode acceleration.
- Adaptive Per-Pixel De-Interlacing and Frame Rate Conversion (temporal filtering).
- 0.13-micron low-k process technology for higher levels of integration and higher operating
clock speeds.
- Operating Systems Support Windows® XP / 2000.
- Power supply of 350 (and up) watt is highly recommended for system stability.

Short summary description MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA:
This short summary of the MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA data-sheet is auto-generated and uses the product title and the first six key specs.

MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA, GDDR3, 256 bit, 1000 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA:
This is an auto-generated long summary of MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA based on the first three specs of the first five spec groups.

MSI RX800XT-VTD256 256MB GDDR3 DVI TV-Out Video-In 256bit VGA. Processor frequency: 500 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: AGP 8x

Processor
Processor frequency *
500 MHz
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
1000 MHz
Ports & interfaces
Interface type *
AGP 8x
Dual VGA
Yes
TV-out
Yes
Ports & interfaces
Video in
Yes
DVI ports quantity
1
Performance
DirectX version *
9.0
Dual Link DVI *
No
Power
Minimum system power supply *
350 W
Other features
Mac compatibility
No
Compatible operating systems
Windows XP / 2000