MSI logo

MSI 890FXA-GD65 motherboard AMD 890FX ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66052
Info modified on:
12 Jun 2018, 16:26:03
Short summary description MSI 890FXA-GD65 motherboard AMD 890FX ATX:

MSI 890FXA-GD65, AMD, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 16 GB, 1.5 V, 800,1066,1333,1800,2133 MHz, 0, 1, 5, 10

Long summary description MSI 890FXA-GD65 motherboard AMD 890FX ATX:

MSI 890FXA-GD65. Processor manufacturer: AMD, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 16 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 800,1066,1333,1800,2133 MHz. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 890FX, Audio output channels: 7.1 channels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.