MSI logo

MSI 870A-G54 (FX) motherboard AMD 870 (RX881) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104236
Info modified on:
26 Sept 2023, 14:26:38
Short summary description MSI 870A-G54 (FX) motherboard AMD 870 (RX881) micro ATX:

MSI 870A-G54 (FX), AMD, AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom X4, DDR3-SDRAM, 32 GB, 1.5 V, 800,1066,1333,1600 MHz

Long summary description MSI 870A-G54 (FX) motherboard AMD 870 (RX881) micro ATX:

MSI 870A-G54 (FX). Processor manufacturer: AMD, Compatible processor series: AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom X4. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111D(L), Networking features: Gigabit ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.