MSI logo

MSI 870A-G46 motherboard AMD 870 (RX881) Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108293
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI 870A-G46 motherboard AMD 870 (RX881) Socket AM3 ATX:

MSI 870A-G46, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 32 GB, Dual-channel, 1.5 V

Long summary description MSI 870A-G46 motherboard AMD 870 (RX881) Socket AM3 ATX:

MSI 870A-G46. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: AMD 870 (RX881). Width: 305 mm, Depth: 215 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.