MSI logo

MSI 845PE MAX2 Intel® 845PE Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71108
Info modified on:
30 Oct 2024, 13:10:03
Short summary description MSI 845PE MAX2 Intel® 845PE Socket 478 ATX:

MSI 845PE MAX2, Intel, Socket 478, Intel® Celeron®, Intel® Pentium®, 533 MHz, 3.06 GT/s, DDR-SDRAM

Long summary description MSI 845PE MAX2 Intel® 845PE Socket 478 ATX:

MSI 845PE MAX2. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR-SDRAM, Maximum internal memory: 2 GB, Memory slots type: DIMM. Supported storage drive interfaces: IDE. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.